ASTM International - ASTM B101-22

Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and for the general sheet metalwork for outside building construction. The lead coating is applied by hot dipping.

1.1.1 Products produced to this specification are not intended for electrical applications.

1.1.2 This product is not designed to be used for decorative, ornamental, or wall panel applications.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1: A companion specification for copper sheet and strip for building construction is Specification B370.

1.3 The following hazard caveat pertains to the test method portion, Section 17, of this specification.?This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers ounce-weight thick lead-coated copper sheets and strips in flat lengths or in coils. These materials are recommended for use in roofing, flashing, gutters, downspouts and... View More

Document History

ASTM B101-22
May 1, 2022
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
October 1, 2019
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 1, 2012
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
October 1, 2007
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
Advertisement