ASTM International - ASTM B101-07
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
| Organization: | ASTM International |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and for the general sheet metalwork in building construction. The lead coating is applied by hot dipping.
1.2 Materials made to this specification are not intended for electrical applications.
1.3 Units - Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard. Note 1 - A companion specification for copper sheet and strip for building construction is Specification B 370.
The following hazard caveat pertains to the test method portion, Section 17, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers ounce-weight thick lead-coated copper sheets and strips in flat lengths or in coils. These materials are recommended for use in roofing, flashing, gutters, downspouts and... View More
Document History