ASTM International - ASTM B101-12

Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and for the general sheet metalwork in building construction. The lead coating is applied by hot dipping.

1.2 Products produced to this specification are not intended for electrical applications.

1.3 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

Note 1-A companion specification for copper sheet and strip for building construction is Specification B370.

1.4 The following hazard caveat pertains to the test method portion, Section 17, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers ounce-weight thick lead-coated copper sheets and strips in flat lengths or in coils. These materials are recommended for use in roofing, flashing, gutters, downspouts and... View More

Document History

May 1, 2022
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
October 1, 2019
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
ASTM B101-12
April 1, 2012
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
October 1, 2007
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
April 10, 2002
Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for lead-coated copper sheet and strip in flat lengths (or in coils) in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and...
Advertisement