ASTM International - ASTM B401-22

Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2022
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires usually used in overhead lines. These conductors shall be constructed with one steel core wire surrounded by one or more layers of helically-laid compacted or otherwise shaped aluminum wires (Explanatory Note 1 and Note 2).

1.2 Compact ACSR covered by this specification has five types of steel core wire which are designated by abbreviations as follows (Explanatory Note 2 and Note 7).

1.2.1 ACSR/GA2/COMP-Compact ACSR using Class A zinc-coated steel wire,

1.2.2 ACSR/GC2/COMP-Compact ACSR using Class C zinc-coated steel wire,

1.2.3 ACSR/AW2/COMP-Compact ACSR using aluminum-clad steel wire, AW2 (Normal Strength),

1.2.4 ACSR/AW3/COMP-Compact ACSR using aluminum-clad steel wire, AW3 (High Strength).

1.3 The SI values of density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

Note 1: Prior to 1975, aluminum 1350 was designated as EC aluminum.

Note 2: The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires... View More

Document History

ASTM B401-22
December 1, 2022
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2021
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2016
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 15, 2012
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2010
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
September 1, 2004
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
April 10, 1999
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
Advertisement