ASTM International - ASTM B401-04

Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 6
scope:

1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires usually used in overhead lines. These conductors shall be constructed with one steel core wire surrounded by one or more layers of helically-laid compacted or otherwise shaped aluminum wires (Explanatory Note 1 and Note 2).

1.2 Compact ACSR covered by this specification has five types of steel core wire which are designated by abbreviations as follows (Explanatory NOTE 2).

1.2.1 ACSR/GA/COMPCompact ACSR using Class A zinc-coated steel wire,

1.2.2 ACSR/GB/COMPCompact ACSR using Class B zinc-coated steel wire,

1.2.3 ACSR/GC/COMPCompact ACSR using Class C zinc-coated steel wire,

1.2.4 ACSR/AZ/COMPCompact ACSR using aluminum-coated (aluminized) steel wire, and

1.2.5 ACSR/AW/COMPCompact ACSR using aluminum-clad steel wire.

1.3 The SI values of density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.

Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E 527.

abstract:

This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires... View More

Document History

December 1, 2022
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2021
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2016
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 15, 2012
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
October 1, 2010
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
ASTM B401-04
September 1, 2004
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
April 10, 1999
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires...
Advertisement