ASTM International - ASTM B401-04(2010)
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers compact round concentric-lay-stran
1.2 Compact ACSR covered by this specification has five types of steel core wire which are designated by abbreviations as follows (Explanatory Note 2).
1.2.1 ACSR/GA/COMP-Compact
1.2.2 ACSR/GB/COMP-Compact
1.2.3 ACSR/GC/COMP-Compact
1.2.4 ACSR/AZ/COMP-Compact
1.2.5 ACSR/AW/COMP-Compact
1.3 The SI values of density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.
Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.
abstract:
This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires... View More
Document History