ASTM International - ASTM D5406-22
Standard Practice for Rubber—Calculation of Producer's Process Performance Indexes
| Organization: | ASTM International |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
5.1 This practice is used to evaluate the conformance of a production process to specifications when (1) special causes of variation may be present, and (2) the process may not be in a state of... View More
scope:
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product.
1.2 This practice is specifically designed to be used for technically significant properties of the final product.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History