ASTM International - ASTM D5406-93(2016)

Standard Practice for Rubber—Calculation of Producer's Process Performance Indexes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
significance And Use:

5.1 This practice is used to evaluate the conformance of a production process to specifications when (1) special causes of variation may be present, and (2) the process may not be in a state of... View More

scope:

1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product.

1.2 This practice is specifically designed to be used for technically significant properties of the final product.

Document History

June 1, 2022
Standard Practice for Rubber—Calculation of Producer's Process Performance Indexes
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product. 1.2 This practice is specifically...
ASTM D5406-93(2016)
June 1, 2016
Standard Practice for Rubber—Calculation of Producer's Process Performance Indexes
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product. 1.2 This practice is specifically...
May 1, 2011
Standard Practice for RubberCalculation of Producer's Process Performance Indexes
This practice is used to evaluate the conformance of a production process to specifications when (1) special causes of variation may be present, and (2) the process may not be in a state of...
October 1, 2006
Standard Practice for Rubber-Calculation of Producer's Process Performance Indexes
This practice is used to evaluate the conformance of a production process to specifications when (1) special causes of variation may be present, and (2) the process may not be in a state of...
December 10, 2002
Standard Practice for Rubber—Calculation of Producer's Process Performance Indexes
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product. 1.2 This practice is specifically...
February 10, 1998
Standard Practice for Rubber-Calculation of Producer's Process Performance Indexes
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product. 1.2 This practice is specifically...
Advertisement