ASTM International - ASTM D5406-93(2006)
Standard Practice for Rubber-Calculation of Producer's Process Performance Indexes
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
This practice is used to evaluate the conformance of a production process to specifications when (1) special causes of variation may be present, and (2) the process may not be in a state of... View More
scope:
1.1 This practice provides a calculation procedure and a format for reporting the process performance of a manufacturing operation for a rubber or rubber product.
1.2 This practice is specifically designed to be used for technically significant properties of the final product.
Document History