ASTM International - ASTM E1379-90(2022)
Standard Specification for Laboratory Glass Dewar Flask
| Organization: | ASTM International |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass... View More
Document History