ASTM International - ASTM E1379-90(1999)e1
Standard Specification for Laboratory Glass Dewar Flask
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.
Document History
September 1, 2022
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.
1.2 The values stated in SI units are to be regarded as...
September 1, 2016
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.
1.2 The values stated in SI units are to be regarded as...
September 1, 2010
Standard Specification for Laboratory Glass Dewar Flask
This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass conforming...
May 1, 2005
Standard Specification for Laboratory Glass Dewar Flask
This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass conforming...
ASTM E1379-90(1999)e1
December 10, 1999
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.