ASTM International - ASTM E1379-90(2010)

Standard Specification for Laboratory Glass Dewar Flask

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 3
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass... View More

Document History

September 1, 2022
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use. 1.2 The values stated in SI units are to be regarded as...
September 1, 2016
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use. 1.2 The values stated in SI units are to be regarded as...
ASTM E1379-90(2010)
September 1, 2010
Standard Specification for Laboratory Glass Dewar Flask
This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass conforming...
May 1, 2005
Standard Specification for Laboratory Glass Dewar Flask
This specification provides the material and performance requirements for glass Dewar flasks suitable for general laboratory use. Flasks shall be made of Type I, Class A borosilicate glass conforming...
December 10, 1999
Standard Specification for Laboratory Glass Dewar Flask
1.1 This specification provides standard material and performance requirements for glass Dewar flasks suitable for general laboratory use.
Advertisement