ASTM International - ASTM E1745-17(2023)

Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2023
Status: active
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs.

1.1.1 This specification does not cover bituminous vapor retarders. See Specification E1993/E1993M for information on bituminous vapor retarders.

1.2 The specified tests are conducted on new materials and materials that have been conditioned or exposed to simulate potential service conditions.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. The specified tests are conducted... View More

Document History

ASTM E1745-17(2023)
May 1, 2023
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
May 1, 2017
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
October 1, 2011
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
February 15, 2009
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
May 1, 2004
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. The specified tests are conducted on...
March 10, 1997
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 A task group in...
Advertisement