ASTM International - ASTM E1745-09

Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2009
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs.

1.1.1 This specification does not cover bituminous vapor retarders. See Specification E 1993 for information on bituminous vapor retarders.

1.2 The specified tests are conducted on new materials and materials that have been conditioned or exposed to simulate potential service conditions.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. The specified tests are conducted... View More

Document History

May 1, 2023
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
May 1, 2017
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
October 1, 2011
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
ASTM E1745-09
February 15, 2009
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 This specification does not...
May 1, 2004
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. The specified tests are conducted on...
March 10, 1997
Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. 1.1.1 A task group in...
Advertisement