ASTM International - ASTM E1745-11
Standard Specification for Plastic Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs.
1.1.1 This specification does not cover bituminous vapor retarders. See Specification E1993 for information on bituminous vapor retarders.
1.2 The specified tests are conducted on new materials and materials that have been conditioned or exposed to simulate potential service conditions.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers flexible, preformed sheet membrane materials to be used as vapor retarders in contact with soil or granular fill under concrete slabs. The specified tests are conducted... View More
Document History