DLA - MIL-PRF-19500/356M (2)
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | DLA |
| Publication Date: | 23 August 2023 |
| Status: | active |
| Page Count: | 29 |
scope:
Scope.
This specification covers the performance requirements for silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance (JANHC and JANKC) for each unencapsulated device type die.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History