NPFC - MIL-PRF-19500/356
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 11 November 1996 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die.
See figures 1, 2, 3, 4, and 5.
Maximum ratings are as shown in columns 8 and 10 of table IV herein, and as follows:
PT = 5 W at TL = +65°C, L = .375 inch (9.53 mm), derate 45 mW/°C above TL = +65°C (1N4954 through 1N4996). 1/
PT = 5 W at TL = +25°C, L = .375 inch (9.53 mm), derate 33 mW/°C above TL = +25°C (1N5968, 1N5969, 1N6632 through 1N6637). 1/
PT = 5 W at TEC = +125°C, derate 100 mW/°C above TEC = +125°C for US suffix devices.
−55°C < Top < +175°C (ambient); −65°C < TSTG < +175°C (ambient).
Barometric pressure reduced (high attitude operation): 8 mm Hg.
Primary electrical characteristics are as shown in columns 2, 12, and 14 of table IV herein, and as follows:
RΘJL = 22°C/W(max) at L = .375 inch (9.53mm) (1N4954 through 1N4996). 1/
RΘJL = 30°C/W(max) at L = .375 inch (9.53 mm) (1N5968, 1N5969, 1N6632 through 1N6637). 1/
RΘJEC = 7°C/W (max) (surface mount) (1N4954 through 1N4996).
RΘJEC = 10°C/W (max) (surface mount) (1N5968, 1N5969, 1N6632 through 1N6637).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History