NPFC - MIL-PRF-19500/356

SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 10 August 1999
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for silicon, voltage regulator diodes. Five levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die.

Document History

August 23, 2023
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
Scope. This specification covers the performance requirements for silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance...
May 4, 2020
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
Scope. This specification covers the performance requirements for silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance...
August 23, 2019
Semiconductor Device, Diode, Silicon, Voltage Regulator, Types 1N4954 through 1N4996, 1N5968, 1N5969,and 1N6632 through 1N6637, Encapsulated (Axial Leaded and Surface Mount Package) and Unencapsulated, 5, 2, and 1 Percent Voltage Tolerance, Quality Levels JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
July 27, 2019
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
Scope. This specification covers the performance requirements for silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Four levels of product assurance...
June 27, 2014
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
February 8, 2013
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
August 12, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
February 1, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
November 24, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
September 5, 2003
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
August 7, 2000
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
A description is not available for this item.
MIL-PRF-19500/356
August 10, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Five levels of product assurance are provided for each encapsulated device type as specified in...
May 19, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
November 11, 1996
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, AND C AND D TOLERANCE SUFFIX DEVICES, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for silicon, voltage regulator diodes. Four levels of product assurance are provided for each encapsulated device type as specified in...
June 19, 1992
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637, 1N4954US THROUGH 1N4996US, 1N5968US, 1N5969US, AND 1N6632US THROUGH 1N6637US, JANTX, JANTXV, JANS AND JANC
This specification covers the detail requirements for silicon, voltage regulator diodes. Three levels of product assurance are provided for each device type as specified in MIL-S-19500, and one level...
June 16, 1989
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969, AND 1N6632 THROUGH 1N6637 JAN JANTX, JANTXV, AND JANS
A description is not available for this item.
June 8, 1987
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969 JAN JANTX, JANTXV, AND JANS
A description is not available for this item.
September 18, 1981
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968, 1N5969 JAN JANTX, JANTXV, AND JANS
A description is not available for this item.
July 8, 1980
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4954 THROUGH 1N4996, 1N5968 AND 1N5969 JAN JANTX, JANTXV, AND JANS
A description is not available for this item.
December 23, 1977
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.
August 17, 1976
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR TYPES 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.
August 12, 1971
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.
October 22, 1969
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR TYPES 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.
September 10, 1968
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR TYPES 1N4954 THROUGH 1N4996 AND TX1N4954 THROUGH TX1N4996
A description is not available for this item.

References

Advertisement