NEN-ISO 22402-1
Medium-transfer units for tool interfaces - Part 1: Transfer units for hollow taper shanks in accordance with the ISO 12164 series
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2021 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in hollow taper shanks taper in accordance with the ISO 12164 series.
Document History
August 1, 2023
Medium-transfer units for tool interfaces - Part 1: Transfer units for hollow taper shanks in accordance with the ISO 12164 series
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in hollow taper shanks taper in accordance with the ISO...
NEN-ISO 22402-1
November 1, 2021
Medium-transfer units for tool interfaces - Part 1: Transfer units for hollow taper shanks in accordance with the ISO 12164 series
This document specifies the dimensions of medium-transfer units for wet processing and interfaces machine tool with insert nuts, which are used in hollow taper shanks taper in accordance with the ISO...