NR - RT/E/S/21020 ISSUE 1

11, 22 & 33 KV Auxiliary Transformers Up to & including 500 KVA for DC Traction Substations

inactive
Organization: NR
Publication Date: 1 August 1996
Status: inactive
Page Count: 32
scope:

This specification applies to all new auxiliary transformers installed on the D.C. Electrified Lines.

Purpose

This specification states the requirements for the design, manufacture and testing of 11, 22 and 33 kV single and three phase auxiliary transformers for ratings up to and including 500 kVA for use in d.c. traction substations, to provide low voltage supplies for substation domestic and for railway signalling and other trackside purposes.

The document is to be read in conjunction with the relevant procurement specification.

Document History

December 1, 2005
Specification for 11, 22 and 33 kV auxiliary transformers up to and including 500 kVA for d.c. traction substations
This specification applies to all new auxiliary transformers installed on the D.C. Electrified Lines. Purpose This specification states the requirements for the design, manufacture and testing of...
RT/E/S/21020 ISSUE 1
August 1, 1996
11, 22 & 33 KV Auxiliary Transformers Up to & including 500 KVA for DC Traction Substations
This specification applies to all new auxiliary transformers installed on the D.C. Electrified Lines. Purpose This specification states the requirements for the design, manufacture and testing of...

References

Advertisement