NR/SP/ELP/21020
Specification for 11, 22 and 33 kV auxiliary transformers up to and including 500 kVA for d.c. traction substations
| Organization: | NR |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification applies to all new auxiliary transformers installed on the D.C. Electrified Lines.
Purpose
This specification states the requirements for the design, manufacture and testing of 11, 22 and 33 kV single and three phase auxiliary transformers for ratings up to and including 500 kVA for use in d.c. traction substations, to provide low voltage supplies for substation domestic and for railway signalling and other trackside purposes.
The document is to be read in conjunction with the relevant procurement specification.
Document History