ASD-STAN - PREN 2997-012

Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non-fire-resistant, operating temperatures −65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak — Part 012: Jam-nut for jam-nut receptacles — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 August 2023
Status: active
Page Count: 8
scope:

This document specifies the characteristics of jam-nuts for jam-nut receptacles in the family of circular electrical connectors coupled by threaded ring.

It is applicable to classes specified in Table 3.

For receptacles using these jam-nuts, see EN 2997-004, and EN 2997-006 for class SE only.

Document History

PREN 2997-012
August 1, 2023
Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non-fire-resistant, operating temperatures −65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak — Part 012: Jam-nut for jam-nut receptacles — Product standard
This document specifies the characteristics of jam-nuts for jam-nut receptacles in the family of circular electrical connectors coupled by threaded ring. It is applicable to classes specified in...
December 31, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 012: Jam-nut for jam-nut receptacles Product standard
A description is not available for this item.

References

Advertisement