JSA - JIS R 6253
Waterproof Abrasive Papers
| Organization: | JSA |
| Publication Date: | 22 March 2022 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Abrasives): | 25.100.70 |
scope:
This Standard specifies the waterproof abrasive papers to be used mainly for abrasion of painted faces.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3366 : 1999 Coated abrasives - Abrasive rolls
ISO 21948 : 2001 Coated abrasives-Plain sheets
ISO 21950 : 2001 Coated abrasives-Plain discs (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History