IEEE - PC37.68/D3.6
Draft Standard for Design, Test, and Application Requirements for Microprocessor-Based Controls of Distribution Pad-mount, Dry Vault, Wet Vault, and Polemount Switchgear Rated Above 1 kV and Up to and Including 38 kV
| Organization: | IEEE |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 43 |
scope:
This standard presents basic requirements for the design, testing and application of microprocessor-based
Purpose
Distribution switchgear is typically mounted on power poles, in wet or dry vaults, or in pad-mounted enclosures and is used with overhead or underground electric utility distribution lines. The evolution of distribution device controls from hydraulic and the electro-mechanical to microprocessor-based
The apparatus used for overhead pole and pad-mounted applications are typically subject to potentially adverse environmental conditions, such as high winds, heavy precipitation, high solar radiation levels, and both high and low extreme ambient temperatures. These installations may also be exposed to extreme voltage disturbances from lightning and switching surges. Apparatus used for vault applications are typically subject to moisture (and possibly submersion); users may encounter difficulty in locating and connecting the control, protecting the control cables and connections, and in providing adequate grounding.
These installations may have marginal (or no) auxiliary voltage supply and may be subject to extended durations of voltages below the normal operating range. This standard offers design, testing, and application measures that are appropriate to the special conditions of the use of microprocessor-based
Document History