CEN - PREN 12697-16
Bituminous mixtures - Test methods - Part 16: Abrasion by studded tyres
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies two test methods (method A and method B) for determining the susceptibility of abrasion by studded tyres, tested on cylindrical specimens of bituminous mixtures. The test methods are applicable to bituminous mixtures with aggregate with upper sieve size not exceeding 22 mm.
The tests are applicable to laboratory produced specimens or cores drilled from a slab or pavement.
NOTE 1 Method A originates from the 'Prall'-method, which has been improved by comprehensive Nordic research work. The method correlates with abrasion in the field when using paving grade bitumen. According to Nordic experience by method A the correlation between laboratory and abrasion in field is not established when polymer modified bitumen or rubber modified bitumen, etc. is used.
NOTE 2 Method B originates from Finnish experience and is suitable also when polymer modified bitumen is used. The correlation between laboratory and abrasion in field is not established when rubber is used.
Document History