NEN-EN 4842
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Non-ferrous alloys in general): | 49.025.15 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X5CrNiCu15-5 (1.4545)
Consumable electrode remelted (ESR or VAR)
Solution treated and precipitation treated (H1025)
Bars for machining
a or D ≤ 250 mm
1 070 MPa ≤ Rm ≤ 1 200 MPa
Premium quality (pq)
for aerospace applications.
NOTE Other designation: The ASD-STAN designation of this material is FE-PM1802.
Only the chemical composition of this document is considered.
Document History