NEN-EN 4842

Aerospace series - Steel X5CrNiCu15-5 (WL 1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)

inactive
Organization: NEN
Publication Date: 1 October 2020
Status: inactive
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (WL 1.4545)

Consumable electrode remelted (ESR or VAR)

Solution treated and precipitation treated (H1025)

Bars for machining

a or D ≤ 250 mm

1 070 MPa ≤ Rm ≤ 1 200 MPa

Premium quality (pq)

for aerospace applications.

NOTE Other designation:

The ASD-STAN designation of this material is FE-PM1802.

Only the chemical composition of this document are to be considered.

 

Document History

October 1, 2023
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bars for machining...
NEN-EN 4842
October 1, 2020
Aerospace series - Steel X5CrNiCu15-5 (WL 1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (WL 1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bars for...
June 1, 2019
Aerospace series - X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bar for machining - a or D = 250 mm - 1 070 MPa = Rm = 1 200 MPa - Premium quality (pq)
This document specifies the requirements relating to: X5CrNiCu15-5 (1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bar for machining a or D...

References

Advertisement