JSA - JIS T 3248

Extracorporeal blood circuit

inactive
Buy Now
Organization: JSA
Publication Date: 29 July 2011
Status: inactive
Page Count: 26
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This Standard specifies extracorporeal blood circuits (hereafter referred to as "circuits") which are intended to be used for extracorporeal blood circulation connected to haemodialysers, haemodiafilters or haemofilters.

In addition, this Standard applies to the following devices constructing the circuit;

- transducer protector;

- cleaning set of fluid for dialysis;

- extension tubing for aid of blood circuit;

- monitoring set for blood circuit,

This Standard is not applicable to

haemodialysers, haemodiafilters or haemofilters,

plasmafilters,

haemoperfusion devices,

vascular access devices,

blood pumps,

pressure monitors for the extracorporeal blood circuit,

air detection devices,

systems to prepare, maintain or monitor dialysing fluid,

systems intended to perform haemofiltration or haemoconcentration.

NOTE 1 The requirenet for haemodialysers, haemodiafilters and haemofilters is specified in JIS T 3250.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

Document History

March 1, 2022
Extracorporeal blood circuit
A description is not available for this item.
October 1, 2012
Extracorporeal blood circuit
This Standard specifies extracorporeal blood circuits (hereafter referred to as "circuits") which are intended to be used for extracorporeal blood circulation connected to haemodialysers,...
JIS T 3248
July 29, 2011
Extracorporeal blood circuit
This Standard specifies extracorporeal blood circuits (hereafter referred to as "circuits") which are intended to be used for extracorporeal blood circulation connected to haemodialysers,...
October 1, 2007
Extracorporeal blood circuit
A description is not available for this item.
March 25, 2005
Extracorporeal blood circuit
A description is not available for this item.

References

Advertisement