IEEE - ANSI C57.12.40
Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/ 19 920 and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
| Organization: | IEEE |
| Publication Date: | 7 December 2011 |
| Status: | active |
| Page Count: | 34 |
scope:
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network transformers with a primary grounding switch. These transformers are rated 2500 kVA and below with high voltages of 34 500GrdY/19 920 volts and below. These transformers are generally used for step-down purposes from underground primary cables and supply a secondary network system through network protectors. These transformers are typically installed below ground level.
Purpose
This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, safety of the equipment covered, and to assist in the proper selection of such equipment.
Document History