IEEE - PC57.12.40/D1

Draft Standard for Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)

pending
Organization: IEEE
Publication Date: 1 January 2023
Status: pending
Page Count: 35
scope:

This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network transformers with a primary grounding switch. These transformers are rated 2500 kVA and below with high voltages of 34 500 volts and below and secondaries of 600 volts and below. These transformers are generally used for step-down purposes from underground primary cables and supply a secondary network system through network protectors. These transformers are typically installed below ground level.

Purpose

This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, safety of the equipment covered, and to assist in the proper selection of such equipment.

Document History

PC57.12.40/D1
January 1, 2023
Draft Standard for Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network...
May 18, 2017
Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 V and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network...
December 7, 2011
Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 GrdY/ 19 920 and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network...
March 30, 2006
Standard Requirements for Secondary Network Transformers, Subway and Vault Types (Liquid Immersed)
This standard is intended for use as a basis for establishing the performance, interchangeability, and safety of the equipment covered and to assist in the proper selection of such equipment.
January 1, 2000
Secondary Network Transformers Subway and Vault Types (Liquid Immersed)Requirements
A description is not available for this item.

References

Advertisement