IEEE C57.12.40
Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 V and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
| Organization: | IEEE |
| Publication Date: | 18 May 2017 |
| Status: | active |
| Page Count: | 37 |
scope:
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60-Hz, liquid-immersed, self-cooled, network transformers with a primary grounding switch. These transformers are rated 2500 kVA and below with high voltages of 34 500 volts and below and secondaries of 600 volts and below. These transformers are generally used for step-down purposes from underground primary cables and supply a secondary network system through network protectors. These transformers are typically installed below ground level.
Purpose
This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, safety of the equipment covered, and to assist in the proper selection of such equipment.
Document History