ISO - DIS 6134

Rubber hoses and hose assemblies for saturated steam — Specification

pending
Organization: ISO
Publication Date: 12 October 2023
Status: pending
Page Count: 17
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 0,6 Mpa (6bar) and high pressure with a maximum working pressure of 1,8 Mpa (18bar) made of rubber and hose fittings made of metal, designed to convey saturated steam and hot water condensate.

Each type is divided into two classes having either an oil resistant or non-oil resistant cover.

NOTE Information on the frequency of testing of hose assemblies in use and storage is given in Annex A and Annex B.

Document History

DIS 6134
October 12, 2023
Rubber hoses and hose assemblies for saturated steam — Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 0,6 Mpa (6bar) and high pressure with a maximum working pressure of...
January 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
March 1, 2005
Rubber hoses and hose assemblies for saturated steam Specification
A description is not available for this item.
January 1, 1992
Rubber Hoses and Hose Assemblies for Steam - Specification
A description is not available for this item.

References

Advertisement