ISO 6134
Rubber hoses and hose assemblies for saturated steam Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
October 12, 2023
Rubber hoses and hose assemblies for saturated steam — Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 0,6 Mpa (6bar) and high pressure with a maximum working pressure of...
January 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
ISO 6134
March 1, 2005
Rubber hoses and hose assemblies for saturated steam Specification
A description is not available for this item.
January 1, 1992
Rubber Hoses and Hose Assemblies for Steam - Specification
A description is not available for this item.