ISO 6134

Rubber Hoses and Hose Assemblies for Steam - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 7
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

October 12, 2023
Rubber hoses and hose assemblies for saturated steam — Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 0,6 Mpa (6bar) and high pressure with a maximum working pressure of...
January 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
March 1, 2005
Rubber hoses and hose assemblies for saturated steam Specification
A description is not available for this item.
ISO 6134
January 1, 1992
Rubber Hoses and Hose Assemblies for Steam - Specification
A description is not available for this item.
Advertisement