JEDEC - JESD22-B112C

Package Warpage Measurement of Surface-Mount Integrated Circuits at Elevated Temperature

active, Most Current
Organization: JEDEC
Publication Date: 1 November 2023
Status: active
Page Count: 32
scope:

The purpose of this test method is to measure the deviation from uniform flatness of an integrated circuit package body for the range of thermal conditions experienced during the surface-mount soldering operation.

Document History

JESD22-B112C
November 1, 2023
Package Warpage Measurement of Surface-Mount Integrated Circuits at Elevated Temperature
The purpose of this test method is to measure the deviation from uniform flatness of an integrated circuit package body for the range of thermal conditions experienced during the surface-mount...
August 1, 2018
Package Warpage Measurement of Surface-Mount Integrated Circuits at Elevated Temperature
The purpose of this test method is to measure the deviation from uniform flatness of an integrated circuit package body for the range of thermal conditions experienced during the surface-mount...
October 1, 2009
Package Warpage Measurement of Surface-Mount Integrated Circuits at Elevated Temperature
The purpose of this test method is to measure the deviation from uniform flatness of an integrated circuit package body for the range of environmental conditions experienced during the surface-mount...
May 1, 2005
High Temperature Package Warpage Measurement Methodology
A description is not available for this item.

References

Advertisement