IEC - 60034-27-2

Rotating electrical machines – Part 27-2: On-line partial discharge measurements on the stator winding insulation

active, Most Current
Organization: IEC
Publication Date: 1 December 2023
Status: active
Page Count: 144
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034-27 deals with on-line PD measurements and provides a common basis with standardized procedures if possible for:

- measuring techniques and instruments;

- the arrangement of the installation;

- normalization and sensitivity assessment;

- measuring procedures;

- noise reduction;

- the documentation of results;

- the interpretation of results;

with respect to partial discharge on-line measurements on the stator winding insulation of non-converter driven rotating electrical machines with rated voltage of 3 kV and up. This document covers PD measuring systems and methods detecting electrical PD signals. The same measuring devices and procedures can also be used to detect electrical sparking and arcing phenomena.

Document History

60034-27-2
December 1, 2023
Rotating electrical machines – Part 27-2: On-line partial discharge measurements on the stator winding insulation
This part of IEC 60034-27 deals with on-line PD measurements and provides a common basis with standardized procedures if possible for: – measuring techniques and instruments; – the arrangement of...
March 1, 2012
Rotating electrical machines – Part 27-2: On-line partial discharge measurements on the stator winding insulation of rotating electrical machines
This part of IEC 60034, which is a technical specification, provides a common basis for – measuring techniques and instruments; – the arrangement of the installation; – normalization and...

References

Advertisement