DLA - SMD-5962-89908 REV P

MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER

active, Most Current
Organization: DLA
Publication Date: 7 December 2023
Status: active
Page Count: 17
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-89908 REV P
December 7, 2023
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
Scope. This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
February 19, 2008
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
April 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
October 23, 2002
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
August 27, 1997
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
March 1, 1995
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
July 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 25, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
April 27, 1993
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class M hybrid microcircuits to be processed in accordance with MIL-M-38534. The complete PIN shall be as shown in the following example: The device...
April 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
January 16, 1992
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
February 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement