DLA - SMD-5962-89908 REV F

MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 28 July 1994
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Accuracy Device type Generic number Circuit function (±1.0 LSB) 01 SDC14565-114 11.8 V, 400 Hz, R/D converter 2.0 minutes 02 SDC14565-115 11.8 V, 400 Hz, R/D converter 1.0 minute 03 SDC14565-616 11.8 V, 400 Hz, 80 Hz bandwidth, R/D converter 2.0 minutes 04 SDC14566-115 11.8 V, 400 Hz, trimmed velocity, R/D converter 1.0 minute 05 SDC14565-618 7.0 V, 400 Hz, 80 Hz bandwidth, R/D converter 2.0 minutes 06 HRD1066-341H/2 11.8 V, 400 Hz, R/D converter 2.0 minutes 07 HRD1066-341V/2 11.8 V, 400 Hz, R/D converter 1.0 minute 08 HRD1066-C782/2 11.8 V, 400 Hz, 80 Hz bandwidth, R/D converter 2.0 minutes 09 SDC14565-602 11.8 V, 2.4 kHz, R/D converter 1.0 minutes 10 SDC14565-603 11.8 V, 2.4 kHz, R/D converter 2.0 minute

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Flat package Z See figure 1 36 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) . . . . . . . . . . . . . . . . . . . +18 V dc Negative supply voltage (VEE) . . . . . . . . . . . . . . . . . . . −18 V dc Logic supply voltage (VDD) . . . . . . . . . . . . . . . . . . . . +7.0 V dc Reference input voltage . . . . . . . . . . . . . . . . . . . . . . 130 V rms Digital input voltage range . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Power dissipation, TC = +125°C (PD) . . . . . . . . . . . . . . . . 720 mW Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (θJA) . . . . . . . . . . . 20°C/W

Positive supply voltage range (VCC) . . . . . . . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . . . . . −14.25 V dc to −15.75 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 7, 2023
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
Scope. This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
February 19, 2008
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
April 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
October 23, 2002
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
August 27, 1997
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
March 1, 1995
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-89908 REV F
July 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 25, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
April 27, 1993
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class M hybrid microcircuits to be processed in accordance with MIL-M-38534. The complete PIN shall be as shown in the following example: The device...
April 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
January 16, 1992
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
December 6, 1990
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
February 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 11.8 - VOLT, RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement