DLA - SMD-5962-96695 REV C

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS/SOS, 1K X 4 STATIC RAM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 5 December 2023
Status: active
Page Count: 16
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-96695 REV C
December 5, 2023
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS/SOS, 1K X 4 STATIC RAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 18, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS/SOS, 1K X 4 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 10, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOS, 1K X 4 STATIC RAM, MONOLITHIC SILICON
A description is not available for this item.
April 11, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOS, 1K X 4 STATIC RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement