CSA - E61347-2-3:23
Lamp control gear — Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 215 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
E61347-2-3:23
January 1, 2023
Lamp control gear — Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
December 1, 2005
Amendment 1 Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
December 1, 2005
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2005
Amendment 1 — Lamp controlgear — Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2005
Amendment 1 - Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
FOREWORD
This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment.
Full information on the voting for the approval of...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
[Replace the first paragraph with the following]
This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are
a) designed to be installed on...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
January 1, 2003
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
January 1, 2003
Lamp controlgear — Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are
a) designed to be installed on branch circuits not exceeding 600 V nominal between...