CSA - CAN/CSA-E61347-2-3:03
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
| Organization: | CSA |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
[Replace the first paragraph with the following]
This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are
a) designed to be installed on branch circuits not exceeding 600 V nominal between conductors and used in accordance with the rules of the Canadian Electrical Code, Part I, with operating frequencies deviating from the supply frequency; and
b) associated with fluorescent lamps as specified in IEC 60081 and IEC 60901 or ANSI C78.81 and ANSI C78.901 and other fluorescent lamps for high-frequency operation.
[Replace the last paragraph with the following]
Performance requirements are the subject of IEC 60929 and ANSI C82.11.
Document History