CSA - CAN/CSA-E61347-2-3:03

Lamp controlgear — Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps

inactive
Organization: CSA
Publication Date: 1 January 2003
Status: inactive
Page Count: 71
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are

a) designed to be installed on branch circuits not exceeding 600 V nominal between conductors and used in accordance with the rules of the Canadian Electrical Code, Part I, with operating frequencies deviating from the supply frequency; and

b) associated with fluorescent lamps as specified in IEC 60081 and IEC 60901 or ANSI C78.81 and ANSI C78.901 and other fluorescent lamps for high-frequency operation.

Particular requirements for electronic ballasts with means of protection against overheating are given in annex C.

Particular requirements for a.c./d.c. supplied electronic ballasts for maintained emergency lighting are given in annex J.

Performance requirements are the subject of IEC 60929 and ANSI C82.11.

Document History

January 1, 2023
Lamp control gear — Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
December 1, 2005
Amendment 1 Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
December 1, 2005
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2005
Amendment 1 — Lamp controlgear — Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2005
Amendment 1 - Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
FOREWORD This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment. Full information on the voting for the approval of...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
[Replace the first paragraph with the following] This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are a) designed to be installed on...
July 1, 2003
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
January 1, 2003
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
CAN/CSA-E61347-2-3:03
January 1, 2003
Lamp controlgear — Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of the CAN/CSA-E61347 series specifies particular safety requirements for electronic ballasts that are a) designed to be installed on branch circuits not exceeding 600 V nominal between...

References

Advertisement