DIN EN ISO 9013/A1
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances - Amendment 1 (ISO 9013:2017/DAM 1:2023); German and English version EN ISO 9013:2017/prA1:2023
pending
| Organization: | DIN |
| Publication Date: | 1 January 2024 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Welding processes): | 25.160.10 |
Document History
DIN EN ISO 9013/A1
January 1, 2024
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances - Amendment 1 (ISO 9013:2017/DAM 1:2023); German and English version EN ISO 9013:2017/prA1:2023
A description is not available for this item.
May 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2017)
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
July 1, 2003
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2002)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...
May 1, 1995
Welding and allied processes - Quality classification and dimensional tolerances for thermally cut (oxygen/fuel gas flame) surfaces (ISO 9013:1992)
A description is not available for this item.