DIN EN ISO 9013

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2003
Status: inactive
Page Count: 27
ICS Code (Welding processes): 25.160.10
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from 0,5 mm to 40 mm. This International Standard includes geometrical product specifications and quality tolerances.

The geometrical product specifications are applicable if reference to this International Standard is made in drawings or pertinent documents, e.g. delivery conditions.

If this International Standard is also to apply, by way of exception, to parts which are produced by different cutting processes (e.g. high-pressure water jet cutting), this has to be agreed upon separately.

Document History

January 1, 2024
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances - Amendment 1 (ISO 9013:2017/DAM 1:2023); German and English version EN ISO 9013:2017/prA1:2023
A description is not available for this item.
May 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2017)
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
DIN EN ISO 9013
July 1, 2003
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2002)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...
May 1, 1995
Welding and allied processes - Quality classification and dimensional tolerances for thermally cut (oxygen/fuel gas flame) surfaces (ISO 9013:1992)
A description is not available for this item.

References

Advertisement