DIN EN ISO 9013

Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 36
ICS Code (Measuring instruments): 17.040.30
ICS Code (Welding processes): 25.160.10
scope:

This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to 150 mm and laser cuts from 0,5 mm to 32 mm.

The geometrical product specifications are applicable if reference to this document is made in drawings or pertinent documents, e.g. delivery conditions. If this document were also to apply, by way of exception, to parts produced by other cutting processes, this would have to be agreed upon separately.

Flatness defects are not addressed as such in this document. The references are to the current standards for the materials used.

Document History

January 1, 2024
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances - Amendment 1 (ISO 9013:2017/DAM 1:2023); German and English version EN ISO 9013:2017/prA1:2023
A description is not available for this item.
DIN EN ISO 9013
May 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2017)
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
July 1, 2003
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO 9013:2002)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...
May 1, 1995
Welding and allied processes - Quality classification and dimensional tolerances for thermally cut (oxygen/fuel gas flame) surfaces (ISO 9013:1992)
A description is not available for this item.

References

Advertisement