CEN - EN 16307-5
Industrial trucks - Safety requirements and verification - Part 5: Supplementary requirements for pedestrian-propelled trucks
| Organization: | CEN |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies requirements for the types of industrial trucks specified in the scope of EN ISO 3691-5:20151.
This document is intended to be used in conjunction with EN ISO 3691-5:20151.
This document deals with the following significant hazards, hazardous situations or hazardous events relevant to pedestrian-propelled
- protection against crushing, shearing and trapping;
- electrical requirements;
- electromagnetic immunity.
These requirements are supplementary to those stated in EN ISO 3691-5:20151 with the addition of requirements for the following hazard:
- electromagnetic immunity (external radiation).
This document partially replaces the following requirement of EN ISO 3691-5:20151:
- electrical requirements.
This document specifies supplementary requirements to EN ISO 3691-5:20151:
- protection against crushing, shearing and trapping;
- information for use (instruction handbook and marking).
This document does not specify supplementary requirements to EN ISO 3691-5:20151:
- static electricity;
- radiation;
- general principles for the drafting of instructions;
- sales literature.
Annex A (informative) contains the list of significant hazards covered by this document.
1 As impacted by amendment EN ISO 3691-5:2015/A1:2020
Document History