NEN-EN 203-2-2+A1
Gas heated catering equipment - Part 2-2: Specific requirements - Ovens
| Organization: | NEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This document specifies the requirements and test methods for the construction and operating characteristics relating to safety and rational use of energy for gas heated commercial catering and bakery appliances intended to be used indoor.
This document applies to all professional cooking and bakery appliances using gas for preparing food and drink.
Only appliances of types A1, A2, A3, B1 and B2, as defined in Clause 4, are considered in this document.
Only the net calorific value (Hi) and net Wobbe index (Wi) are used.
The requirements concerning specific types of appliances are given in the relevant Part 2.
Annex C (informative) lists the main types of equipment covered by the scope of this document.
Appliances covered by this document are not intended to use gases containing carbon monoxide or other toxic components.
NOTE For appliances intended to be used in vehicles, in trailers or on-board ships, additional requirements can be necessary.
This document applies to catering, bakery and pizza ovens.
This document applies to gas heated natural and forced convection ovens, multi-function ovens and atmospheric steaming ovens.
This document does not cover appliances which are specifically designed for use in industrial processes on industrial premises nor appliances intended to be operated with the door open.
Document History