ASD-STAN - PREN 2267-009

Aerospace series Cables, electrical, for general purpose Operating temperatures between − 55 °C and 260 °C Part 009: DRA family, single and multicore assembly Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 January 2012
Status: inactive
Page Count: 9
scope:

This standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 001 to 020 (26 AWG to 14 AWG).

Document History

September 1, 2015
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 009: DRA family, single and multicore assembly Product standard
This standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at...
PREN 2267-009
January 1, 2012
Aerospace series Cables, electrical, for general purpose Operating temperatures between − 55 °C and 260 °C Part 009: DRA family, single and multicore assembly Product standard
This standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of aircraft at...
May 1, 2003
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 009: DRA family, single and multicore assembly Product standard
A description is not available for this item.

References

Advertisement