ASD-STAN PREN 2267-009
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 009: DRA family, single and multicore assembly Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 V AC).
In addition, these cables may be suitable for use at 230/400 V AC in pressurised zones only when installed to take account of possible short circuit effects.
Document History