SAE International - AMS4987A
TITANIUM ALLOY, FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1995 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.
Document History
AMS4987A
December 1, 1995
TITANIUM ALLOY, FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.